Eaton Corporation Potentiometer E30KP13

Description
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 10000 OHM RESISTANCE 10000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL
Description
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 10000 OHM RESISTANCE 10000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - E30KP13 - Eaton Corporation
Cleveland, OH, USA
Potentiometer
E30KP13
Potentiometer E30KP13
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 10000 OHM RESISTANCE 10000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • UL, CSA APPROVAL
  • 50 VAC/VDC VOLTAGE RATING
  • NEMA 13 ENCLOSURE
  • 2 W POWER RATING
  • 10000 OHM RESISTANCE
  • 10000 RESISTANCE IN OHM
  • OPERATING TEMPERATURE -20 TO 150 DEG F
  • RESISTANCE IN OHM - UOM OHM
  • E30 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Potentiometers, Rheostats, and Trimmers
Product Number E30KP13
Product Name Potentiometer
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 34535529 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0216 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details