INCANDESCENT INDICATOR, 30.5MM, 120V; Lamp Base Type:Slide Base; Mounting Hole Dia:30.5mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:E30 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 47K3435 |
| Product Name | Incandescent Indicator, 30.5Mm, 120V; Lamp Base Type Eaton Cutler Hammer |
| Diameter | 30.5 mm (1.2 inch) |