Eaton Corp. / Commercial Controls Division Stacklight 24V Blue Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer E26BB1V2

Description
STACKLIGHT 24V BLUE CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
STACKLIGHT 24V BLUE CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacklight 24V Blue Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer - 47K2894 - Newark, An Avnet Company
Chicago, IL, United States
Stacklight 24V Blue Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
47K2894
Stacklight 24V Blue Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer 47K2894
STACKLIGHT 24V BLUE CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes

STACKLIGHT 24V BLUE CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47K2894
Product Name Stacklight 24V Blue Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details