Eaton Corp. / Commercial Controls Division Stacklight 24V Red Incandescent Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer E26B2V2

Description
STACKLIGHT 24V RED INCANDESCENT LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; Colour:RedRoHS Compliant: Yes
Datasheet
Description
STACKLIGHT 24V RED INCANDESCENT LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacklight 24V Red Incandescent Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer - 47K2989 - Newark, An Avnet Company
Chicago, IL, United States
Stacklight 24V Red Incandescent Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
47K2989
Stacklight 24V Red Incandescent Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer 47K2989
STACKLIGHT 24V RED INCANDESCENT LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; Colour:RedRoHS Compliant: Yes

STACKLIGHT 24V RED INCANDESCENT LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47K2989
Product Name Stacklight 24V Red Incandescent Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details