Eaton Corp. / Commercial Controls Division Contact Block, 1P, Pb Switch; Switch Terminals Eaton Cutler Hammer E22DE

Description
CONTACT BLOCK, 1P, PB SWITCH; Switch Terminals:-; No. of Poles:1 Pole; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Eaton E22 Series Illuminated Pushbutton Switches; Contact Voltage DC Max:-; Product Range:E22 SeriesRoHS Compliant: No
Datasheet
Description
CONTACT BLOCK, 1P, PB SWITCH; Switch Terminals:-; No. of Poles:1 Pole; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Eaton E22 Series Illuminated Pushbutton Switches; Contact Voltage DC Max:-; Product Range:E22 SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1P, Pb Switch; Switch Terminals Eaton Cutler Hammer - 74K3255 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1P, Pb Switch; Switch Terminals Eaton Cutler Hammer
74K3255
Contact Block, 1P, Pb Switch; Switch Terminals Eaton Cutler Hammer 74K3255
CONTACT BLOCK, 1P, PB SWITCH; Switch Terminals:-; No. of Poles:1 Pole; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Eaton E22 Series Illuminated Pushbutton Switches; Contact Voltage DC Max:-; Product Range:E22 SeriesRoHS Compliant: No

CONTACT BLOCK, 1P, PB SWITCH; Switch Terminals:-; No. of Poles:1 Pole; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Eaton E22 Series Illuminated Pushbutton Switches; Contact Voltage DC Max:-; Product Range:E22 SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 74K3255
Product Name Contact Block, 1P, Pb Switch; Switch Terminals Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details