Eaton Corporation Specialty Toggle Switch E10T206ES

Description
BAT HANDLE TYPE 0.75 INCH W X 1.06 INCH D X 1.31 INCH H SIZE 0.56 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.75 INCH W X 1.06 INCH D X 1.31 INCH H SIZE 0.56 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10T206ES - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10T206ES
Specialty Toggle Switch E10T206ES
BAT HANDLE TYPE 0.75 INCH W X 1.06 INCH D X 1.31 INCH H SIZE 0.56 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 0.75 INCH W X 1.06 INCH D X 1.31 INCH H SIZE
  • 0.56 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet
Toggle Switch - 11298702 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11298702
Toggle Switch 11298702
TOGGLE SWITCH, SERIES: E10, LEVER LENGTH: 0.563 INCH (14.3 MM), 2 POLE, RATING: 6 AMP 125 V, FUNCTION: ON - NONE - ON, SCREW. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SERIES: E10, LEVER LENGTH: 0.563 INCH (14.3 MM), 2 POLE, RATING: 6 AMP 125 V, FUNCTION: ON - NONE - ON, SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Toggle Switches Toggle Switches
Product Number E10T206ES 11298702
Product Name Specialty Toggle Switch Toggle Switch
Switch Type Toggle Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825222-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details