Eaton Corporation Specialty Toggle Switch E10E415ES

Description
BAT HANDLE TYPE 1.4 INCH W X 1.2 INCH D X 1.3 INCH H SIZE 0.69 INCH TOGGLE LENGTH 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 1.4 INCH W X 1.2 INCH D X 1.3 INCH H SIZE 0.69 INCH TOGGLE LENGTH 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10E415ES - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10E415ES
Specialty Toggle Switch E10E415ES
BAT HANDLE TYPE 1.4 INCH W X 1.2 INCH D X 1.3 INCH H SIZE 0.69 INCH TOGGLE LENGTH 4PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 1.4 INCH W X 1.2 INCH D X 1.3 INCH H SIZE
  • 0.69 INCH TOGGLE LENGTH
  • 4PDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Toggle Switches
Product Number E10E415ES
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details