Eaton Corporation Specialty Toggle Switch E10E315SS

Description
BAT HANDLE TYPE 1.34 INCH W X 1.25 INCH D X 1.47 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC, 28 VDC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC/28 VDC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE STAINLESS STEEL TOGGLE MATERIAL LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 1.34 INCH W X 1.25 INCH D X 1.47 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC, 28 VDC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC/28 VDC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE STAINLESS STEEL TOGGLE MATERIAL LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10E315SS - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10E315SS
Specialty Toggle Switch E10E315SS
BAT HANDLE TYPE 1.34 INCH W X 1.25 INCH D X 1.47 INCH H SIZE 0.687 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC, 28 VDC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC/28 VDC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE STAINLESS STEEL TOGGLE MATERIAL LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 1.34 INCH W X 1.25 INCH D X 1.47 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • 3PDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC, 28 VDC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC/28 VDC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • STAINLESS STEEL TOGGLE MATERIAL
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Toggle Switches
Product Number E10E315SS
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2585-08-1-2-13933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2067007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-on
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details