Eaton Corporation Specialty Toggle Switch E10E315AL

Description
BAT HANDLE TYPE 1.44 INCH W X 1.23 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 1.44 INCH W X 1.23 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10E315AL - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10E315AL
Specialty Toggle Switch E10E315AL
BAT HANDLE TYPE 1.44 INCH W X 1.23 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 1.44 INCH W X 1.23 INCH D X 1.34 INCH H SIZE
  • 0.69 INCH TOGGLE LENGTH
  • 3PST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE 250 VAC CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Toggle Switches
Product Number E10E315AL
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11JP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
7 suppliers
Toggle Switches - 450-07-2-2-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details