Cooper Crouse-Hinds Power Entry, Plug, 400A, 600V, Cable; Product Range Crouse-Hinds E1016-8369

Description
POWER ENTRY, PLUG, 400A, 600V, CABLE; Product Range:Cam-Lok J E1016 Series; Gender:Plug; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: NA
Description
POWER ENTRY, PLUG, 400A, 600V, CABLE; Product Range:Cam-Lok J E1016 Series; Gender:Plug; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 400A, 600V, Cable; Product Range Crouse-Hinds - 52AC2447 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 400A, 600V, Cable; Product Range Crouse-Hinds
52AC2447
Power Entry, Plug, 400A, 600V, Cable; Product Range Crouse-Hinds 52AC2447
POWER ENTRY, PLUG, 400A, 600V, CABLE; Product Range:Cam-Lok J E1016 Series; Gender:Plug; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: NA

POWER ENTRY, PLUG, 400A, 600V, CABLE; Product Range:Cam-Lok J E1016 Series; Gender:Plug; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2447
Product Name Power Entry, Plug, 400A, 600V, Cable; Product Range Crouse-Hinds
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details