POWER ENTRY, RCPT, 400A, 600V, PANEL; Product Range:Cam-Lok J E1016 Series; Gender:Receptacle; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AC2437 |
| Product Name | Power Entry, Rcpt, 400A, 600V, Panel; Product Range Crouse-Hinds |
| Termination | Screw |