Eaton Corporation Double Throw Safety/Disconnect Switch DT461URK

Description
MANUAL TRANSFER TYPE UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1, NEC 702 DT MODEL
Datasheet
Description
MANUAL TRANSFER TYPE UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1, NEC 702 DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw Safety/Disconnect Switch - DT461URK - Eaton Corporation
Cleveland, OH, USA
Double Throw Safety/Disconnect Switch
DT461URK
Double Throw Safety/Disconnect Switch DT461URK
MANUAL TRANSFER TYPE UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1, NEC 702 DT MODEL
  • MANUAL TRANSFER TYPE
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING
  • 4 POLE(S)
  • NO NEUTRAL TYPE
  • 600 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1, NEC 702
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DT461URK
Product Name Double Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1365289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-BK2R2-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details