MANUAL TRANSFER TYPE
19-1/2 INCH W X 11-5/8 INCH D X 41 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
200 AMPERE CURRENT RATING
50 HP AT 480/600 VAC 1 PHASE, 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
Eaton Corporation
Done
Datasheet
Description
MANUAL TRANSFER TYPE
19-1/2 INCH W X 11-5/8 INCH D X 41 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
200 AMPERE CURRENT RATING
50 HP AT 480/600 VAC 1 PHASE, 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
MANUAL TRANSFER TYPE
19-1/2 INCH W X 11-5/8 INCH D X 41 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
200 AMPERE CURRENT RATING
50 HP AT 480/600 VAC 1 PHASE, 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
MANUAL TRANSFER TYPE
19-1/2 INCH W X 11-5/8 INCH D X 41 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
200 AMPERE CURRENT RATING
50 HP AT 480/600 VAC 1 PHASE, 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC POWER RATING