MANUAL TRANSFER TYPE
12 INCH W X 10-1/4 INCH D X 25-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
Eaton Corporation
Done
Datasheet
Description
MANUAL TRANSFER TYPE
12 INCH W X 10-1/4 INCH D X 25-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
MANUAL TRANSFER TYPE
12 INCH W X 10-1/4 INCH D X 25-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1, NEC 702
DT MODEL
MANUAL TRANSFER TYPE
12 INCH W X 10-1/4 INCH D X 25-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING