The soft starter has become increasingly established as an alternative to the star-delta starter. The new DS7 series that combines these benefits with the Eaton xStart system. The DS7 is a fully integral part of xStart and all existing components can be used. Designed for normal applications such as pumps, fans and small conveyors, the compact DS7 is ideal. The DS7 is also available with SmartWire-DT connection to simplify wiring and enhance functionality as an automation solution
Can be connected directly to the PKE device. Low operating frequency (5 s, 3x Ie, 10 Starts). The built-in fan removes any limitations. Can be used with existing standard Eaton Products. Available from 1.5kW up to 110kW. 24V DC and 230 - 460V AC voltage options available. Din Rail mounting or screw fixing. Can be mounted side by side without any de-rating. Compact in design
Phase = 3
Supply Voltage = 230 - 460 V ac
Current Rating = 12 A
Voltage Rating = 460 V ac
Control Voltage = 110 - 230 V ac
Power Rating = 5.5 kW
IP Rating = IP20
Overall Length = 45mm
Overall Width = 95mm
Overall Depth = 130mm
MOTOR STARTER, 3-PHASE, 10HP, 480VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20RoHS Compliant: No
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Motor Starters and Contactors | Motor Starters and Contactors |
Product Number | 7662548 | 43W4749 |
Product Name | Motor Starter, 3-Phase, 10Hp, 480Vac, 12A; Motor Starter Type Eaton Cutler Hammer | |
AC Motor Phase | Three | Three |
Control Voltage | 110 to 230 volts | |
Continuous Current | 12 amps | 12 amps |
Motor Voltage | 460 volts |