Eaton Corporation DIN Rail Terminal Blocks DS30-RD

Description
DIN Rail Terminal Blocks 600V 30A 22 10AWG Terminal Block-Red
Datasheet
Description
DIN Rail Terminal Blocks 600V 30A 22 10AWG Terminal Block-Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - DS30-RD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
DS30-RD
DIN Rail Terminal Blocks DS30-RD
DIN Rail Terminal Blocks 600V 30A 22 10AWG Terminal Block-Red

DIN Rail Terminal Blocks 600V 30A 22 10AWG Terminal Block-Red

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number DS30-RD
Product Name DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
PCB Terminal Blocks - 1-1546557-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers