Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Shielded 2 Coil Inductor Array 406.4µH Inductance - Connected in Series 101.6µH Inductance - Connected in Parallel 383mOhm DC Resistance (DCR) - Parallel 860mA Nonstandard
Shielded 2 Coil Inductor Array 406.4µH Inductance - Connected in Series 101.6µH Inductance - Connected in Parallel 383mOhm DC Resistance (DCR) - Parallel 860mA Nonstandard
Shielded 2 Coil Inductor Array 406.4µH Inductance - Connected in Series 101.6µH Inductance - Connected in Parallel 383mOhm DC Resistance (DCR) - Parallel 860mA Nonstandard
POWER INDUCTOR, 100UH, 0.86A, 20%; Product Range:DRQ Series; Inductance, Parallel:101.6µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:990mA; DC Resistance Max, Parallel:0.383ohm; Turns Ratio:1:1; Product Length:7.6mm RoHS Compliant: Yes
POWER INDUCTOR, 100UH, 0.86A, 20%, FULL REEL; Product Range:DRQ Series; Inductance, Parallel:101.6µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:990mA; DC Resistance Max, Parallel:0.383ohm; Turns Ratio:1:1 RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DRQ74-101-R | 513-1273-2-ND | 27K7271 |
| Product Name | Power Inductor | Arrays, Signal Transformers | Power Inductor, 100Uh, 0.86A, 20%; Product Range Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.3830 to 1.53 ohms | 0.3830 ohms |