IND DRAQ75 220UH SMT SHLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-DRAQ75-221-RTR-ND | DRAQ75-221-R |
| Product Name | Arrays, Signal Transformers | Power Inductor |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 25 (+/- %) |