4.7µH Shielded Inductor 5.47A 17mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 283-DRAP124-4R7-RTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 165 C (-40 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |