Eaton Corporation Fixed Inductors DRA74-330-R

Description
33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-3633-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-3633-6-ND
Fixed Inductors 283-3633-6-ND
33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-3633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-3633-1-ND
Fixed Inductors 283-3633-1-ND
33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-3633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-3633-2-ND
Fixed Inductors 283-3633-2-ND
33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

33µH Shielded Wirewound Inductor 1.37A 151mOhm Nonstandard

Buy Now Datasheet
Power Inductor - DRA74-330-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
DRA74-330-R
Power Inductor DRA74-330-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Inductor, Shielded, 33Uh, 1.61A, Smd; Inductance Eaton Coiltronics - 99M2869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.61A, Smd; Inductance Eaton Coiltronics
99M2869
Inductor, Shielded, 33Uh, 1.61A, Smd; Inductance Eaton Coiltronics 99M2869
INDUCTOR, SHIELDED, 33UH, 1.61A, SMD; Inductance:33µH; RMS Current (Irms):1.37A; Inductor Construction:Shielde d; Saturation Current (Isat):1.61A; Product Range:DRA Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.61A, SMD; Inductance:33µH; RMS Current (Irms):1.37A; Inductor Construction:Shielded; Saturation Current (Isat):1.61A; Product Range:DRA Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 283-3633-6-ND DRA74-330-R 99M2869
Product Name Fixed Inductors Power Inductor Inductor, Shielded, 33Uh, 1.61A, Smd; Inductance Eaton Coiltronics
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details