Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1168536-DR74-150-R
Manufacturer Homepage: www.cooperbussmann.c
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
15µH Shielded Wirewound Inductor 2.11A 63.7mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.11A 63.7mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.11A 63.7mOhm Nonstandard
15uH Ferrite Power Inductor, 2.11A, 20%, Shielded, SMD Product overview: DR74-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR74-150-R can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 15UH, 2.48A, SMD; Inductance:15µH; RMS Current (Irms):2.11A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 15UH, 2.48A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.11A; Inductor Construction:Shielde
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DR74-150-R | 1168536-DR74-150-R | 513-1138-6-ND | 71-DR74-150-R | 52K7571 |
| Product Name | Power Inductor | Fixed Inductors - DR74-150-R | Fixed Inductors | SMD 15uH 2.11A Inductor and Choke | Inductor, Shielded, 15Uh, 2.48A, Smd; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |