Eaton Corporation Fixed Inductors DR74-101

Description
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 513-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1142-2-ND
Fixed Inductors 513-1142-2-ND
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard

100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard

Buy Now Datasheet
100UH 860MA 383MOHM Inductor and Choke - 71-DR74-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 860MA 383MOHM Inductor and Choke
71-DR74-101
100UH 860MA 383MOHM Inductor and Choke 71-DR74-101
FIXED IND 100UH 860MA 383MOHM SM Product overview: DR74-101 from Eaton-Electronics Division is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 860MA, 383MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 860MA, 383MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR74-101 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 860MA 383MOHM SM Product overview: DR74-101 from Eaton-Electronics Division is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 860MA, 383MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 860MA, 383MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR74-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381910-DR74-101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381910-DR74-101
Inductors, Coils, Chokes - Fixed Inductors 1381910-DR74-101
Win Source Part Number: 1381910-DR74-101 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) Inductance: 100 µH Height - Seated (Max): 0.171" (4.35mm) Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 383mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 860 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Eaton Bussmann Product Status: Obsolete Current - Saturation (Isat): 990mA RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,100 pcs

Win Source Part Number: 1381910-DR74-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
Inductance: 100 µH
Height - Seated (Max): 0.171" (4.35mm)
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 383mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 860 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton Bussmann
Product Status: Obsolete
Current - Saturation (Isat): 990mA
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,100 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1142-2-ND 71-DR74-101 1381910-DR74-101
Product Name Fixed Inductors 100UH 860MA 383MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details