Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FIXED IND 150UH 580MA 851MOHM SM Product overview: DR73-151-R from Eaton-Electronics Division is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 580MA, 851MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 580MA, 851MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR73-151-R can be used for catalog matching and distributor lookup.
Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1168531-DR73-151-R
Manufacturer Homepage: www.cooperbussmann.c
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
150µH Shielded Wirewound Inductor 580mA 851mOhm Nonstandard
150µH Shielded Wirewound Inductor 580mA 851mOhm Nonstandard
150µH Shielded Wirewound Inductor 580mA 851mOhm Nonstandard
INDUCTOR, SHIELDED, 150UH, 650MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 150UH, 650MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielde
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DR73-151-R | 71-DR73-151-R | 1168531-DR73-151-R | 513-1816-2-ND | 27K7346 |
| Product Name | Power Inductor | 150UH 580MA 851MOHM Inductor and Choke | Fixed Inductors - DR73-151-R | Fixed Inductors | Inductor, Shielded, 150Uh, 650Ma, Smd; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 150 microH | 150 microH |