Eaton Corporation Power Inductor DR127-2R2-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - DR127-2R2-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
DR127-2R2-R
Power Inductor DR127-2R2-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 513-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1220-2-ND
Fixed Inductors 513-1220-2-ND
2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1220-1-ND
Fixed Inductors 513-1220-1-ND
2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1220-6-ND
Fixed Inductors 513-1220-6-ND
2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 12.5A 4.02mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DR127-2R2-R
1034033-DR127-2R2-R
Fixed Inductors - DR127-2R2-R 1034033-DR127-2R2-R
Manufacturer: Eaton Win Source Part Number: 1034033-DR127-2R2-R Packaging: Reel - TR Type: Wirewound Current Rating: 12.5A Inductance: 2.2μH Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 25.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.02 mOhm Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Eaton
Win Source Part Number: 1034033-DR127-2R2-R
Packaging: Reel - TR
Type: Wirewound
Current Rating: 12.5A
Inductance: 2.2μH
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 25.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.02 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 7701022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7701022P
Surface Mount Inductors 7701022P
Eaton DR127-2R2-R

Eaton DR127-2R2-R

Supplier's Site
Surface Mount Inductors - 7701022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7701022
Surface Mount Inductors 7701022
Eaton DR127-2R2-R

Eaton DR127-2R2-R

Supplier's Site
Surface Mount Inductors - 1699634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1699634
Surface Mount Inductors 1699634
Eaton DR127-2R2-R

Eaton DR127-2R2-R

Supplier's Site
SMD 2.2uH 12.5A Inductor and Choke - 71-DR127-2R2-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 12.5A Inductor and Choke
71-DR127-2R2-R
SMD 2.2uH 12.5A Inductor and Choke 71-DR127-2R2-R
SMD Ferrite Inductor 2.2uH 12.5A Shielded 20% Product overview: DR127-2R2-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR127-2R2-R can be used for catalog matching and distributor lookup.

SMD Ferrite Inductor 2.2uH 12.5A Shielded 20% Product overview: DR127-2R2-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR127-2R2-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics - 52K7532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics
52K7532
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics 52K7532
INDUCTOR, SHIELDED, 2.2UH, 25.5A, SMD; Inductance:2.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 25.5A, SMD; Inductance:2.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):25.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics - 27K7324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics
27K7324
Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics 27K7324
INDUCTOR, SHIELDED, 2.2UH, 25.5A, SMD; Inductance:2.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 25.5A, SMD; Inductance:2.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):25.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DR127-2R2-R 513-1220-2-ND 1034033-DR127-2R2-R 7701022P 7701022 71-DR127-2R2-R 52K7532
Product Name Power Inductor Fixed Inductors Fixed Inductors - DR127-2R2-R Surface Mount Inductors Surface Mount Inductors SMD 2.2uH 12.5A Inductor and Choke Inductor, Shielded, 2.2Uh, 25.5A, Smd; Inductance Eaton Coiltronics
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details