Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD Shielded Ferrite Power Inductor 330uH 20% 0.83A 0.99Ohm Product overview: DR124-331-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.83A, 0.99Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.83A, 0.99Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR124-331-R can be used for catalog matching and distributor lookup.
330µH Shielded Wirewound Inductor 830mA 990mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 830mA 990mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 830mA 990mOhm Max Nonstandard
Win Source Part Number: 1381909-DR124-331-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DR124
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 330 µH
Height - Seated (Max): 0.177" (4.50mm)
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 990mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 830 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton Bussmann
Current - Saturation (Isat): 920mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 750 pcs
INDUCTOR, SHIELDED, 330UH, 920MA, SMD; Inductance:330µH; RMS Current (Irms):830mA; Inductor Construction:Shielde
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DR124-331-R | 71-DR124-331-R | 513-1439-1-ND | 1381909-DR124-331-R | 20M1117 |
| Product Name | Power Inductor | SMD 330uH 0.83A 0.99Ohm Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 330Uh, 920Ma, Smd; Inductance Eaton Coiltronics |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded | Shielded |