Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Eaton - Electronics Division
Win Source Part Number: 1327421-DR124-1R5-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 750
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 5.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 513-1428-1,DR1241R5R
Current - Saturation (Isat): 14A
RoHS Status: ROHS3 Compliant
1.5µH Shielded Wirewound Inductor 11.1A 5.7mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11.1A 5.7mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11.1A 5.7mOhm Max Nonstandard
SMD Shielded Ferrite Power Inductor 1.5uH 11.1A 5.7mR Product overview: DR124-1R5-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 11.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 11.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR124-1R5-R can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DR124-1R5-R | 1327421-DR124-1R5-R | 513-1428-2-ND | 71-DR124-1R5-R |
| Product Name | Power Inductor | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1.5uH 11.1A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |