Manufacturer: Eaton - Electronics Division
Win Source Part Number: 730610-DR1050-271-R
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 270μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 900mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 513mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.406" W (10.50mm x 10.30mm)
Current Rating (Amps): 960mA
Inductance Frequency - Test: 100kHz
SMD Shielded Power Inductor 270uH 960mA Ferrite Product overview: DR1050-271-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uH, 960mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270uH, 960mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR1050-271-R can be used for catalog matching and distributor lookup.
270µH Shielded Wirewound Inductor 960mA 513mOhm Max Nonstandard
270µH Shielded Wirewound Inductor 960mA 513mOhm Max Nonstandard
270µH Shielded Wirewound Inductor 960mA 513mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 730610-DR1050-271-R | 71-DR1050-271-R | 283-DR1050-271-RDKR-ND | DR1050-271-R |
| Product Name | Fixed Inductors - DR1050-271-R | SMD 270uH 960mA Inductor and Choke | Fixed Inductors | Power Inductor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Inductance Range | 270 microH | 270 microH |