Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Eaton
Win Source Part Number: 772820-DR1030-101-R
Series: DR1030
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 860mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.05A
Test Frequency: 100kHz
Family Name: DR1030
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450 mOhm Max
Dimension: 0.413" L x 0.405" W (10.50mm x 10.30mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): CDRH10D38DNP-101MC; CDRH104RNP-101N; #B952AS-101M=P3; SC104B-101;
Introduction Date: May 26, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
100µH Shielded Wirewound Inductor 860mA 450mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 860mA 450mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 860mA 450mOhm Max Nonstandard
100uH Ferrite Shielded Inductor, 860mA, SMD Product overview: DR1030-101-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 860mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 860mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR1030-101-R can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 100UH, 1.05A, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DR1030-101-R | 772820-DR1030-101-R | 283-DR1030-101-RCT-ND | 71-DR1030-101-R | 20M1053 |
| Product Name | Power Inductor | Fixed Inductors - DR1030-101-R | Fixed Inductors | SMD 100uH 860mA Inductor and Choke | Inductor, Shielded, 100Uh, 1.05A, Smd; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |