Eaton Corporation Contactor, 4Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Moeller DILER40120

Description
CONTACTOR, 4PST-NO, 120VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:415V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:DILERRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4PST-NO, 120VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:415V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:DILERRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Moeller - 48F3238 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Moeller
48F3238
Contactor, 4Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Moeller 48F3238
CONTACTOR, 4PST-NO, 120VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:415V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:DILERRoHS Compliant: Yes

CONTACTOR, 4PST-NO, 120VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:415V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:DILERRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 48F3238
Product Name Contactor, 4Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Moeller
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11SCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C305 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400481640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details