Eaton Corporation Single Throw Safety/Disconnect Switch DH663FDK

Description
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 15 TO 30 HP AT 240 VAC 3 PHASE, 25 TO 60 HP AT 480 VAC 3 PHASE, 30 TO 75 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 15 TO 30 HP AT 240 VAC 3 PHASE, 25 TO 60 HP AT 480 VAC 3 PHASE, 30 TO 75 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH663FDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH663FDK
Single Throw Safety/Disconnect Switch DH663FDK
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 15 TO 30 HP AT 240 VAC 3 PHASE, 25 TO 60 HP AT 480 VAC 3 PHASE, 30 TO 75 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 6 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 15 TO 30 HP AT 240 VAC 3 PHASE, 25 TO 60 HP AT 480 VAC 3 PHASE, 30 TO 75 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 6 POLE(S)
  • TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240/480/600 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • INCLUDES FUSE CLIP
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH663FDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Disconnect Switch - 1494G-BC3J6-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details