HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
6 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
60 AMPERE CURRENT RATING
20 HP AT 240 VAC 3 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC, 25 HP AT 600 VDC POWER RATING
6 POLE(S)
NO NEUTRAL TYPE
240/480/600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
6 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
60 AMPERE CURRENT RATING
20 HP AT 240 VAC 3 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC, 25 HP AT 600 VDC POWER RATING
6 POLE(S)
NO NEUTRAL TYPE
240/480/600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
6 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
60 AMPERE CURRENT RATING
20 HP AT 240 VAC 3 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC, 25 HP AT 600 VDC POWER RATING
6 POLE(S)
NO NEUTRAL TYPE
240/480/600 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
6 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
60 AMPERE CURRENT RATING
20 HP AT 240 VAC 3 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC, 25 HP AT 600 VDC POWER RATING