Eaton Corporation Single Throw Safety/Disconnect Switch DH661FDK

Description
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 3 TO 7-1/2 HP AT 240 VAC 3 PHASE, 5 TO 15 HP AT 480 VAC 3 PHASE, 7-1/2 TO 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 3 TO 7-1/2 HP AT 240 VAC 3 PHASE, 5 TO 15 HP AT 480 VAC 3 PHASE, 7-1/2 TO 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH661FDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH661FDK
Single Throw Safety/Disconnect Switch DH661FDK
HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 3 TO 7-1/2 HP AT 240 VAC 3 PHASE, 5 TO 15 HP AT 480 VAC 3 PHASE, 7-1/2 TO 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 6 POLE(S) TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 INCLUDES FUSE CLIP DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 6 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 TO 7-1/2 HP AT 240 VAC 3 PHASE, 5 TO 15 HP AT 480 VAC 3 PHASE, 7-1/2 TO 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 6 POLE(S)
  • TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240/480/600 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • INCLUDES FUSE CLIP
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH661FDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Disconnect Switch - 1494G-EF3J6-203W-420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 200 amps
View Details