Eaton Corporation Single Throw Safety/Disconnect Switch DH465UGK

Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 400 AMPERE CURRENT RATING 250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 400 AMPERE CURRENT RATING 250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH465UGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH465UGK
Single Throw Safety/Disconnect Switch DH465UGK
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 400 AMPERE CURRENT RATING 250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 400 AMPERE CURRENT RATING
  • 250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING
  • 4 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH465UGK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1365287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-DF3N-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details