Eaton Corporation Single Throw Safety/Disconnect Switch DH464FDK

Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC (TIME DELAY FUSE) POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC (TIME DELAY FUSE) POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH464FDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH464FDK
Single Throw Safety/Disconnect Switch DH464FDK
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC (TIME DELAY FUSE) POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 200 AMPERE CURRENT RATING
  • 125 HP AT 480 VAC 3 PHASE, 150 HP AT 600 VAC 3 PHASE, 40 HP AT 250 VDC (TIME DELAY FUSE) POWER RATING
  • 4 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH464FDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Operating Voltage 277 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Isolator Switches - 1365287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-CF3N-203W-420-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details