HEAVY DUTY SAFETY TYPE
4 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
60 AMPERE CURRENT RATING
40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
4 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
4 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
60 AMPERE CURRENT RATING
40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
4 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
4 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
60 AMPERE CURRENT RATING
40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
4 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
4 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
60 AMPERE CURRENT RATING
40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
4 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING