Eaton Corporation Single Throw Safety/Disconnect Switch DH462UDK

Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH462UDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH462UDK
Single Throw Safety/Disconnect Switch DH462UDK
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
  • 4 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH462UDK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494U-D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details