Eaton Corporation Single Throw Safety/Disconnect Switch DH461UGK

Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH461UGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH461UGK
Single Throw Safety/Disconnect Switch DH461UGK
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 20 HP AT 480 VAC 1/3 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING
  • 4 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH461UGK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494GY-DF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU425N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers