Eaton Corporation Single Throw Safety/Disconnect Switch DH422FDK

Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 2/3 PHASE (STANDARD FUSE) 20 HP AT 240 VAC 2 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 10 HP AT 250 VDC POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 2/3 PHASE (STANDARD FUSE) 20 HP AT 240 VAC 2 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 10 HP AT 250 VDC POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH422FDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH422FDK
Single Throw Safety/Disconnect Switch DH422FDK
HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 2/3 PHASE (STANDARD FUSE) 20 HP AT 240 VAC 2 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 10 HP AT 250 VDC POWER RATING 4 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 7-1/2 HP AT 240 VAC 2/3 PHASE (STANDARD FUSE)
  • 20 HP AT 240 VAC 2 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
  • 10 HP AT 250 VDC POWER RATING
  • 4 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH422FDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 60 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3H6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER3100UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details