Eaton Corporation Single Throw Safety/Disconnect Switch DH366UDK

Description
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 63 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 63 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH366UDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH366UDK
Single Throw Safety/Disconnect Switch DH366UDK
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 63 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 24 INCH W X 14-1/4 INCH D X 63 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 600 AMPERE CURRENT RATING
  • 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH366UDK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1122409 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494GY-BF3J6-98-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 30 amps
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details