Eaton Corporation Single Throw Safety/Disconnect Switch DH366NRK

Description
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 59-3/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 59-3/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH366NRK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH366NRK
Single Throw Safety/Disconnect Switch DH366NRK
HEAVY DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 59-3/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 24 INCH W X 14-1/4 INCH D X 59-3/8 INCH H SIZE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 600 AMPERE CURRENT RATING
  • 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH366NRK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 600 amps
Operating Voltage 277 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3R6-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Motor Disconnect Switches - RT 425 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details