HEAVY DUTY SAFETY TYPE
23 INCH W X 12-5/8 INCH D X 53-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
400 AMPERE CURRENT RATING
250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
23 INCH W X 12-5/8 INCH D X 53-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
400 AMPERE CURRENT RATING
250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
23 INCH W X 12-5/8 INCH D X 53-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
400 AMPERE CURRENT RATING
250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
23 INCH W X 12-5/8 INCH D X 53-7/8 INCH H SIZE
3 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
400 AMPERE CURRENT RATING
250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING
3 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING