Eaton Corporation Single Throw Safety/Disconnect Switch DH363UWK

Description
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10-1/4 INCH D X 24 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 100 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10-1/4 INCH D X 24 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 100 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH363UWK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH363UWK
Single Throw Safety/Disconnect Switch DH363UWK
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10-1/4 INCH D X 24 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 100 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 11-1/8 INCH W X 10-1/4 INCH D X 24 INCH H SIZE
  • 304 STAINLESS STEEL ENCLOSURE MATERIAL
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 4X ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH363UWK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1369415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Disconnect Switch - 1494U-J200-C4-LA-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details