Eaton Corporation Single Throw Safety/Disconnect Switch DH362UGK

Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH362UGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH362UGK
Single Throw Safety/Disconnect Switch DH362UGK
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet
SWITCH; HEAVY DUTY SAFETY; 3 POLE; 60A;NEMA 1; NON-FUSIBLE - 70056902 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; HEAVY DUTY SAFETY; 3 POLE; 60A;NEMA 1; NON-FUSIBLE
70056902
SWITCH; HEAVY DUTY SAFETY; 3 POLE; 60A;NEMA 1; NON-FUSIBLE 70056902
For heavy commercial and industrial applications where reliable performance and service continuity are critical. Features: Visible Double Break Quick-Make, Quick-Break Rotary Blade Mechanism. Two Points of Contact Provide a Positive Open and Close, Easier Operation, and Also Help Prevent Contact Burning for Longer Contact Life Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides for User Access when Necessary Fusible and Non-Fusible Switches are 100% Load Break and 100% Load Make Rated Horsepower Rated 30 Through 1200 Amperes Available

For heavy commercial and industrial applications where reliable performance and service continuity are critical.

Features:

  • Visible Double Break Quick-Make, Quick-Break Rotary Blade Mechanism. Two Points of Contact Provide a Positive Open and Close, Easier Operation, and Also Help Prevent Contact Burning for Longer Contact Life
  • Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks
  • Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides for User Access when Necessary
  • Fusible and Non-Fusible Switches are 100% Load Break and 100% Load Make Rated
  • Horsepower Rated
  • 30 Through 1200 Amperes Available
Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number DH362UGK 70056902
Product Name Single Throw Safety/Disconnect Switch SWITCH; HEAVY DUTY SAFETY; 3 POLE; 60A;NEMA 1; NON-FUSIBLE
Type Non-Fusible Non-Fusible
Power AC; DC AC
Current Rating 60 amps 60 amps
Operating Voltage 277 to 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4125L - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 50 HP
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Disconnect Switch - 1494G-DK3J6-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details