Eaton Corporation Single Throw Safety/Disconnect Switch DH361URK

Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH361URK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH361URK
Single Throw Safety/Disconnect Switch DH361URK
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet
Disconnect Switch - 25753 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
25753
Disconnect Switch 25753
HEAVY DUTY SINGLE-THROW NON-FUSED SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 3R, PAINTED GALVANIZED STEEL, NON-FUSIBLE, THREE-POLE, 5 AT 250 VDC, THREE-WIRE, 7.5 AT 480 VAC TD 1 PH, 10 AT 600 VAC TD 1 PH, 10 AT 240 VAC TD 3 PH. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY SINGLE-THROW NON-FUSED SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 3R, PAINTED GALVANIZED STEEL, NON-FUSIBLE, THREE-POLE, 5 AT 250 VDC, THREE-WIRE, 7.5 AT 480 VAC TD 1 PH, 10 AT 600 VAC TD 1 PH, 10 AT 240 VAC TD 3 PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Disconnect Switches Disconnect Switches
Product Number DH361URK 25753
Product Name Single Throw Safety/Disconnect Switch Disconnect Switch
Type Non-Fusible Non-Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details
Disconnect Switch - 1494G-FF3N-3S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details