Eaton Corporation Single Throw Safety/Disconnect Switch DH361UGK-CSA

Description
HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION DH MODEL
Datasheet
Description
HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH361UGK-CSA - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH361UGK-CSA
Single Throw Safety/Disconnect Switch DH361UGK-CSA
HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION DH MODEL
  • HEAVY DUTY TYPE
  • UL, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • 480 TO 600 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH361UGK-CSA
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-BF3J6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details