Eaton Corporation Single Throw Safety/Disconnect Switch DH361NDK

Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH361NDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH361NDK
Single Throw Safety/Disconnect Switch DH361NDK
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH361NDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 30 amps
Operating Voltage 277 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Extended/Direct Handle Motor Disconnect Switches - KU440N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Disconnect Switch - 1494G-EF3J6-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 200 amps
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details