Eaton Corporation Single Throw Safety/Disconnect Switch DH327FGK

Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH327FGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH327FGK
Single Throw Safety/Disconnect Switch DH327FGK
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 800 AMPERE CURRENT RATING
  • 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH327FGK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 800 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Disconnect Switch - 1494G-DC3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details