Eaton Corporation Single Throw Safety/Disconnect Switch DH323NGK

Description
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10 INCH D X 21-11/16 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10 INCH D X 21-11/16 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH323NGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH323NGK
Single Throw Safety/Disconnect Switch DH323NGK
HEAVY DUTY SAFETY TYPE 11-1/8 INCH W X 10 INCH D X 21-11/16 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 11-1/8 INCH W X 10 INCH D X 21-11/16 INCH H SIZE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
  • 20 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH323NGK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 100 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1134526 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Disconnect Switch - 1494GX-DC2H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4150L Y/R - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details