Eaton Corporation Single Throw Safety/Disconnect Switch DH321FRK

Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH321FRK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH321FRK
Single Throw Safety/Disconnect Switch DH321FRK
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH321FRK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 30 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494H-DF3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details