HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
800 AMPERE CURRENT RATING
2 POLE(S)
CARTRIDGE, CLASS L FUSE TYPE
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
800 AMPERE CURRENT RATING
2 POLE(S)
CARTRIDGE, CLASS L FUSE TYPE
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
800 AMPERE CURRENT RATING
2 POLE(S)
CARTRIDGE, CLASS L FUSE TYPE
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
800 AMPERE CURRENT RATING
2 POLE(S)
CARTRIDGE, CLASS L FUSE TYPE
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING